The comfortable answering machine tiptel 332 clip has been developed for the demanding private user and for office applications. Its digital recording of up to 50 minutes with an excellent audio quality will convince you. If requested, the information about new incoming messages can be sent to any phone number, for example to a mobile phone (message transfer function). The alphanumeric display
...
More>>>
allows a comfortable user guidance and the indication of operating states.
In case of an incoming call, the caller's phone number is presented and stored in a list. By just pressing one key, this number can be called back, either during the message playback or at a later point of time.
Due to the state-of-the-art Flash memory technology (batteries are no longer required), and an extremely low power consumption in the idle state (less than 2 W), the new tiptel 332 clip contributes to the protection of the environment. <<<Less
Specs
Alternatives
Options
Technical details
Remote administration
Data retention
10 year(s)
Colour of product
Black
Recording time
50 min
Call log entries
30
Number of outgoing messages (OGM)
4
Calling line identification presentation (CLIP)
Technical details
LED indicators
Activate, Answering mode, new incoming messages
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD, (2 lines @ 16 characters)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
180 x 190 x 50 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
400 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.