IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.37 USD ]

Start > GPS/navigators > TomTom 1CH5.004.01

GO 530

Brand: TomTom
Product code: 1CH5.004.01
EAN/UPC code: 636926020787, 0636926020787
Product family: %%family_name%%
Category: GPS/navigators 
With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Release date: 06 Sep 2008
Info modified on: 10 Mar 2010 09:30:03

Campaign period : 01 Jan 1970 - 01 Jan 1970

 PDF specs

GO 530
Share |
1CH5.004.01 TomTom
10k

21k
24k
14k
Embed the product datasheet into your content.
URL:
HTML:

• IQ Routes™ technology.
• Advanced Lane Guidance.
• TomTom Map Share™ technology.
• Map of your region.
• Voice address input.
• Hands free calling.
• QuickGPSfix™.
• FM transmitter.

Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Hiking, hunting, skiing, or other off-road activities
Geocaching (GPS stash hunt)
In-car
Driving on the road
Aviation
Flying a plane
Bike/Scooter
GPS Performance
Form factor
Description of characteristics; and/or size of the product; included by type.
Fixed
Display
Display resolution
Resolution of the display for the system
480 x 272 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD WQVGA
Display diagonal
Size of the display for this product; expressed in inches diagonal
10.9 cm (4.3 ")
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Memory
Flash memory 1024 MB
Internal memory type RAM
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Connectivity
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Energy management
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
5 h
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
118 x 83 x 24 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
220 g
Audio
Built-in microphone
Storage media
Secure Digital (SD) support
MultiMediaCard (MMC) support
Technical details
FM transmitter
USD 287.91 (€210.15)