With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
- Easy to use: The simple installation and intuitive user menu gives you the perfect navigation experience. - Detailed maps of 20 countries across Western Europe: Door-to-door navigation in 20 Western European countries. - Clear and accurate spoken and visual instructions: Easy to follow route instructions and crystal clear 2D or 3D maps lead you from door-to-door whether you travel by car,
...
More>>>
by bike or on foot - Easy call handling: Never miss a call or SMS message while navigating through on-screen instructions. - Navigate direct to contacts stored in your address book
<<<Less
Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Hiking, hunting, skiing, or other off-road activities
Geocaching (GPS stash hunt)
In-car
Driving on the road
Aviation
Flying a plane
Bike/Scooter
GPS Performance
GPS receiver
GPS receiver integrated in or supported by this product
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
NMEA 0183
GPS Performance
Channels quantity
20
Acquisition times - cold
60 s
Acquisition times - warm
30 s
Acquisition times - hot
10 s
Connectivity
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
43 x 88 x 15 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.