|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Marine (chartplotters, sounders, fishfinders) |
 |
| Sport (fitness, running, cycling) |
 |
|
Outdoor (hiking, trekking)
|
|
Hiking, hunting, skiing, or other off-road activities
|
| Geocaching (GPS stash hunt) |
 |
|
In-car
|
|
Driving on the road
|
|
Aviation
|
|
Flying a plane
|
| Bike/Scooter |
 |
|
GPS receiver
|
|
GPS receiver integrated in or supported by this product
|
|
Display resolution
|
|
Resolution of the display for the system
480 x 272 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
|
|
Display size
|
|
Size of the display for this product
4.3 "
|
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.064000 M
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2 h
|
| Battery technology |
Lithium-Ion |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
119 x 27 x 86 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
230 g
|
| Secure Digital (SD) support |
 |
| Interface type |
Touch Screen |
|
European basemap
|
|
European Basemap installed on the GPS
|
|
|
|
|
|
|
|
|
|
|
|