USB VoIP Gateway - Use your existing telephone for both Skype? calls and conventional PSTN calls. - Forward Skype? calls to PSTN (mobile or landline) and PSTN to Skype? - Normal PSTN calls can be made even when PC is off
Specs
Alternatives
Options
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x USB 2 x RJ11
Technical details
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.