IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > port replicators > Toshiba PA3474E-1PRP

Advanced Port Replicator III plus

Brand: Toshiba
Product code: PA3474E-1PRP
EAN/UPC code: 693494991604, 4026203381575
Category: port replicators 
Release date: 10 Dec 2005
Info modified on: 13 Aug 2008 15:21:30
Advanced Port Replicator III plus / 4 USB2.0 / 900g
PA3474E-1PRP Toshiba
10k

- Save time and wear-and-tear on your new system
- Snap in and out to a full compliment of ports
- Supports USB 2.0, if featured on the notebook
- NAPA compatible
- RoHS compliant

Specs
Alternatives
Options
Connectivity
PS/2 ports quantity 2
Serial ports quantity 1
Parallel ports quantity 1
MIDI/Joystick port
USB 2.0 ports quantity 4
USB port 4
External monitor port 1 x RGB, 1 x DVI
Technical details
Dimensions W x D x H 310 x 143 x 51 mm
Cable lock slot Kensington
Speakers
Technical details
Line out
Line in
Weight 900 g
Ethernet/LAN connection Yes
Power supply type AC
Microphone socket
Connectivity devices other drive bay 1 IEEE 1394
Slot type
Connectivity devices 5.25"
PCI slot
Connectivity devices 3.5"
67 offers, from 34.72