IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > port replicators > Toshiba PA3541E-2PRP

Dynadock - Universal USB Docking Station with Video (VGA) Phase 2

Brand: Toshiba
Product code: PA3541E-2PRP
EAN/UPC code: 4026203459403
Category: port replicators 
Release date: 15 May 2007
Info modified on: 13 Aug 2008 15:21:30
Warranty: 1 Year
Dynadock - Universal USB Docking Station + Video (VGA)
PA3541E-2PRP Toshiba
4k

- VGA port for TV or monitor connection with high performance
- 7.1 Ch audio output for excellent audio quality
- Features 6x USB 2.0 ports and 1x Ethernet port
- Comes with AC adapter, USB cable, quick start guide, CD with software & user manual
- Vista Basic

Specs
Alternatives
Options
Networking
Networking features 1x 10M/100M
Connectivity
PS/2 ports quantity N

N
Serial ports quantity 1x

1x
Parallel ports quantity
MIDI/Joystick port
USB 2.0 ports quantity 6x, Front USB ports supply power even if the PC is off

6x, Front USB ports supply power even if the PC is off
Ethernet LAN (RJ-45) ports quantity 1x 10M/100M

1x 10M/100M
VGA (D-Sub) ports quantity 1
USB port 6x, Front USB ports supply power even if the PC is off
External monitor port 1x VGA, Resolution: up to SXGA (1.280 x 1.024), 24-bit colour

1x VGA, Resolution: up to SXGA (1.280 x 1.024), 24-bit colour
I/O ports Supports hot plug function

Supports hot plug function
Technical details
Dimensions W x D x H 45 x 78 x 222 mm

45 x 78 x 222 mm
Technical details
Speakers 1x S/PDIF, Supports 7.1 Ch audio via S/PDIF

1x S/PDIF, Supports 7.1 Ch audio via S/PDIF

1x S/PDIF, Supports 7.1 Ch audio via S/PDIF

1x S/PDIF, Supports 7.1 Ch audio via S/PDIF
Line out 1x Headphone Out

1x Headphone Out
Line in
Ethernet/LAN connection 1x 10M/100M
Microphone, line-in jack 1x Mic In

1x Mic In
Power supply type AC powered
Security lock
Microphone socket 1x Mic In
Connectivity devices other drive bay
Other connectivity devices Supports hot plug function
FDD interface
Connectivity devices 5.25"
Connectivity device SelectBay
Slot type
PCI slot
PC card locking tabs
Connectivity devices 3.5"
Docker power supply AC powered

AC powered
59 offers, from 34.00