The Toshiba Slim Port Replicator II is a lightweight docking solution custom designed for the Portége R500 to provide fast access to your desktop environment. It eliminates the hassle of connecting multiple cables time after time offering one Gbit LAN (RJ-45), one RGB (Monitor), one DVI (Video) and four USB 2.0 ports. Get one for your home or office for ultimate convenience.
Specs
Alternatives
Options
Connectivity
Serial ports quantity
not available
not available
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4 x 2.0
4 x 2.0
Ethernet LAN (RJ-45) ports quantity
1 x RJ-45 (10/100/1000)
1 x RJ-45 (10/100/1000)
VGA (D-Sub) ports quantity
1
External monitor port
1 x RGB (Monitor), 1 x DVI (Video) up to 1600 x 1200 resolution
1 x RGB (Monitor), 1 x DVI (Video) up to 1600 x 1200 resolution
Technical details
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
28.19 x 9.65 x 1.27 / 2.87 mm
Technical details
Speakers
not available
not available
not available
not available
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.