IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > notebooks/laptops > Toshiba PS190E-00GX8

Satellite 1900-101

Brand: Toshiba
Product code: PS190E-00GX8
EAN/UPC code:
Product family: %%family_name%%
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 17 Nov 2006
Info modified on: 03 Feb 2010 15:30:25
Warranty: 1-year international warranty

Campaign period : 01 Jan 1970 - 01 Jan 1970

PS190E-00GX8 Toshiba
24k

Toshiba introduces the new 3-spindle all-in one, Intel Pentium 4 notebooks

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1600 MHz
Processor family
The processor serie to which the processor belongs.
Intel Pentium 4
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
400 MHz
Processor core voltage (AC) 1.57 V
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.25 MB
Co-processor integrated in processor
Processor manufacturer Intel®
Cache internal
Actual internal (L1) cache memory; expressed in bytes
0.02 MB
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
30 GB
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.
Hard disk interface EIDE (ATA-5)
Hard disk number of heads 4
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4.200 RPM
Track to track seek time (read/write) 3 ms
Hard disk desktop or notebook? notebook
Hard disk number of plates 2
Hard disk height 9.5 mm
Diskette drive maximum transfer rate 500 Kbit/s
Diskette drive media supported 8.89 cm (3.5 ")
Diskette drive rotational speed 300 RPM
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
38.1 cm (15.)
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
XGA TFT display
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.279 x 0.279 mm
Display resolution
Resolution of the display for the system
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
250:1
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
256 MB
Internal memory type SDRAM
Memory bus 64 bit
Maximum internal memory 768 GB
Internal memory expansion module sizes 128, 256, 512 MB
Video
Graphic adapter ATI MOBILITY™ RADEON™
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
unshared 16 MB
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
DDR Video RAM
Graphics adapter manufacturer ATI
Internal video mode, resolution 1.024 x 768 pixels
Graphics accelerator 64 bit
Internal video modes maximum number of colours 16.7 M
Graphic adapter triangle setup
Graphics adapter multiple display support
Graphic adapter reduce TV out flicker
Graphics adapter integrated TV encoder
Graphic adapter direct 3D support
Graphics adapter Open GL support
3D graphics accelerator
2D graphics accelerator
Graphics adapter bus clock speed 166 MHz
Video adapter, bus AGP bus
Optical drive
Optical drive type
Type of the optical drive
CD-RW/DVD-ROM drive
CD/DVD drive multiword DMA burst data transfer rate 16.6 (mode 2)
CD/DVD drive ultra DMA burst data transfer rate 33.3 (mode2)
CD-RW/DVD-ROM interface EIDE
CD/DVD maximum speed 24x CD-ROM, 8x CD-R, 8x CD-RW, 8x DVD-ROM
CD/DVD drive buffer size 2048 MB
Audio
Audio system Crystal CS4299-A
Number of built-in speakers built-in stereo speakers
Audio compression formats 16-bit stereo, SoundBlaster Pro compatible
Supported audio standards MIDI & 3D sound support
Audio
Audio system manufacturer Toshiba Bass Enhanced Sound System
Keyboard
Hot keys 8
Keyboard special features Multimedia bar with CD/DVD player control function
Keyboard inlaid numeric keypad
Keyboard easy keys 4
Keyboard euro key
Windows keys
Keyboard number of keys 86
Networking
Wireless technology Fast InfraRed
Wireless compliancy FIR
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Base-TX
56 Kbps data (V.90); 14.4 Kbps fax
Networking topology Ethernet LAN; international V.90 modem
Operating system/software
Bundled software Microsoft Works Suite® 2002; Toshiba utilities and drivers; online user manual; Easy CD Creator v5.10; WinDVD™ 2000 (only with DVD-ROM or CD-RW/DVD-ROM)
Optical drive player software WinDVD
Certificates
Certification S.M.A.R.T.
Energy management
Battery technology Lithium-Ion
Battery performance 87 mAh
Battery type
Description of battery supplied with the product
main
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
3 h
AC adapter frequency 50 - 60 Hz
AC adapter input voltage autosensing AC adapter (100/240) for worldwide usage
Connectivity
Wireless communication version IrDA 1.1
Wired communication connector RJ-45; RJ-11
Wired communication features Wake-On-LAN, remote boot; ring wake-up resume
Wired communication type 82550PM
Wired communication manufacturer Intel®; Lucent
Number of interfaces 1
3
I/O ports
An interface on a device to which you can connect another device.
1 x RJ-45; 1 x parallel; 1 x TV-out (S-video); 1 x Fast InfraRed (FIR); 1 x external microphone; 3 x USB; 1 x RJ-11; 1 x external monitor; 1 x DC-in; 1 x headphone
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Genuine Windows® XP Home Edition
Security
Security features system password security
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
300 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
336.4 x 296 x 52.5 mm
Drive device weight 300 g
AC adapter weight 420 g
Technical details
Drive device, buffer size 1024 MB
Bytes per sector 512
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
256 GB
Fixed netwerk speed 10/100 Base-TX; 56 data (V.90); 14.4 fax
Pointing device Touch pad
Bundled hardware TV-Out cable; AC adapter
Motion compensation
Number of expansion types 2
Expansion type 2 x memory slots (1 user upgradeable and 1 service upgradeable); 1 x 2 x PC Card Type II or 1 x PC Card Type III, memory expansion
Device read/write media compatibility CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R(read only)
Warranty 1-year international warranty