|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1500 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Celeron Mobile
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Celeron® M 370
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
400 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
60 GB
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
XGA TFT
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Display resolution
|
|
Resolution of the display for the system
1024 x 768 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
512 MB
|
| Internal memory type |
DDR2 RAM |
| Maximum internal memory |
2 GB |
| Maximum internal memory |
2048 |
| Graphic adapter |
ATI Radeon® Xpress 200M |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
|
| Graphics adapter manufacturer |
ATI |
|
Optical drive type
|
|
Type of the optical drive
DVD Super Multi (Double Layer)
|
| CD write speed |
24 x |
| CD read speed |
24 x |
| CD rewrite speed |
4 x |
| DVD+R speed |
8 x |
| DVD+RW speed |
4 x |
| DVD-R speed |
8 x |
| DVD-RW speed |
4 x |
| DVD read speed |
8 x |
| Double Layer DVD write speed |
2.4 x |
| Double Layer DVD read speed |
2 x |
| DVD drive compatibility |
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD-RAM |
| Hot keys |
17 |
| Windows keys |
2 |
| Keyboard number of keys |
85 |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
Ethernet LAN (802.11b/g) |
| Wireless technology |
Wireless LAN |
|
| Modem speed |
56 Kbit/s |
| Modem type |
V.90 |
| Wireless compliancy |
Wi-Fi® |
|
Networking speed
|
|
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
|
| Networking topology |
Ethernet LAN |
| Operating system provided |
Windows XP Home Edition |
| Bundled software |
ConfigFree™ Microsoft® Office OneNote ™ 2003 Norton Internet Security™ 2005 |
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
1.3 h
|
| AC adapter input voltage |
100/240 V |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
|
| Modem (RJ-11) ports |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
|
TV out port
|
|
Description of TV Out port
S-Video
|
| TV in port |
 |
| DVI port |
 |
| CardBus PCMCIA slots quantity |
1 |
| CardBus PCMCIA slot type |
Type II |
| SmartCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Port replicator |
 |
| Cable lock slot |
Kensington |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2700 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
332 x 270 x 28,5 / 36,6 mm
|
|
Height
|
|
Height of the product
28,5 / 36,6 mm
|
| Width |
332 mm |
| Depth |
270 mm |
| Pointing device |
Touchpad |
|
|
|
|
|
| | |