IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > notebooks/laptops > Toshiba PSL33E-03G02UDU

Satellite L30-10T

Brand: Toshiba
Product code: PSL33E-03G02UDU
EAN/UPC code: 4026203460263
Category: notebooks/laptops 
Release date: 14 Apr 2007
Info modified on: 29 Sep 2008 15:20:31
PSL33E-03G02UDU Toshiba
6k

Specs
Alternatives
Options
Processor
Processor clock speed 1730 MHz
Processor family Intel Pentium
Processor Intel® Pentium® Dual-Core T2080
Processor front side bus 533 MHz
L2 cache 1 MB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT
Display resolution 1280 x 800 pixels
Memory
Internal memory 1024 MB
Internal memory type DDR2 RAM
Memory layout 2 x 512 MB
Maximum internal memory 2 GB
Video
Graphic adapter ATI Radeon® Xpress 200M
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD Super Multi (DL)
DVD+R Double Layer write speed 2.4 x
DVD-R Double Layer write speed 2 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-RW write speed 4 x
DVD+RW write speed 4 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW write speed 4 x
Audio
Audio system 24-bit stereo
Camera
Camera included
Networking
Internal modem
Networking type Ethernet LAN
Wireless technology 802.11b/g
Modem speed 56 Kbit/s
Modem type V.92
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Basic Edition
Bundled software Adobe Acrobat reader
Intervideo WinDVD
Toshiba Disc Creator
Toshiba ConfigFree
Certificates
Certification R&TTE
DIN GOST
CE Mark
CB report
SASO
Energy management
Battery technology Lithium-Ion
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 2
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2740 g
Depth 262 mm
Height 37 mm
Width 358 mm
Technical details
Pointing device Touchpad
2 offers, from €517.08