IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Toshiba PSL33E-03L02UDU

Satellite L30-10P

Brand: Toshiba
Product code: PSL33E-03L02UDU
EAN/UPC code:
Category: notebooks/laptops 
Release date: 20 Jun 2007
Info modified on: 07 2008 09:19:57
PSL33E-03L02UDU Toshiba
126k

23k
17k
47k

Specs
Alternatives
Options
Processor
Processor clock speed 1860 MHz
Processor family Intel Celeron M
Processor Celeron M 440
Processor front side bus 533 MHz
Chipset ATI Radeon Xpress 200M
L2 cache 1 MB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display TFT
Display resolution 1280 x 800 pixels
Aspect ratio 16:10
Memory
Internal memory 512 MB
Memory slots 2
Internal memory type DDR2
Memory layout 1 x 512 MB
Maximum internal memory 2 GB
Video
Graphic adapter ATI Radeon Xpress 200M
Maximum graphic adapter memory 128 MB
Integrated video adapter
Optical drive
Optical drive type DVD Super Multi DL
Audio
Number of built-in speakers 2
Keyboard
Keyboard layout QWERTY
Camera
Camera included
Networking
Internal modem
Networking features Fast Ethernet, WLAN
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type V.90
Cabling technology 10Base-T, 100Base-TX
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Basic Edition
Bundled software Adobe Acrobat Reader
Intervideo WinDVD
Toshiba Disc Creator
Toshiba ConfigFree
Energy management
Battery technology Lithium-Ion
Battery life 3 h
Number of battery cells 4 pcs
External power adapter
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 2
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Weight & dimensions
Weight 2400 g
Depth 261 mm
Height 28.8 - 36.5 mm
Width 357 mm
Technical details
Pointing device Touchpad
2 offers, from €488.23