IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Toshiba PSLB0E-009002DU

Satellite L300-10Q

Brand: Toshiba
Product code: PSLB0E-009002DU
EAN/UPC code: 4026203556409
Category: notebooks/laptops 
Release date: 13 Mar 2008
Info modified on: 29 Sep 2008 15:20:31
PSLB0E-009002DU Toshiba
30k

Specs
Alternatives
Options
Processor
Processor clock speed 1730 MHz
Processor family Intel Pentium Dual-Core
Processor Intel® Pentium® dual-core T2370
Processor front side bus 533 MHz
Chipset Intel 960GL
L2 cache 1 MB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display TruBrite® WXGA TFT
Display resolution 1280 x 800 pixels
Aspect ratio 16:10
Memory
Internal memory 2048 MB
Internal memory type DDR2
Maximum internal memory 2 GB
Memory clock speed 667 MHz
Video
Graphic adapter Intel GMA X3100
Graphics adapter manufacturer Intel®
Optical drive
Optical drive type DVD Super Multi (DL)
DVD+R Double Layer read speed 8 x
DVD+R Double Layer write speed 4 x
DVD-R Dual Layer read speed 8 x
DVD-R Double Layer write speed 4 x
DVD-RAM read speed 5 x
DVD-RAM write speed 5 x
DVD+R read speed 8 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-R read speed 8 x
DVD-RW read speed 4 x
DVD-RW write speed 4 x
DVD+RW read speed 4 x
DVD+RW write speed 4 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW read speed 24 x
CD-RW write speed 4 x
DVD drive compatibility CD-ROM, CD-R/RW, DVD-ROM, DVD+R/RW, DVD+-R (DL), DVD-RAM
Audio
Built-in microphone
Camera
Camera included
Networking
Internal modem
Wireless technology WLAN (802.11b/g)
Modem speed 56 Kbit/s
Modem type V.90
Bluetooth
Wireless network support 802.11b/g
Wireless compliancy Wi-Fi®
Networking speed 10/100 Mbps Base-TX
Networking topology Ethernet LAN
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Certificates
Certification S.M.A.R.T.
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
External power adapter
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Weight & dimensions
Weight 2690 g
Depth 267 mm
Width 362 mm
Height (front) 33 mm
Height (rear) 37.7 mm
Technical details
Type PC
Pointing device Touchpad
€493.77