IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > home cinema systems > Trust 14391

5.1 Surround Speaker Set SP-6700T

Brand: Trust
Product code: 14391
EAN/UPC code: 8713439143911
Category: home cinema systems 
Release date: 01 Sep 2005
Info modified on: 19 Aug 2008 17:22:07
5.1 Surround Speaker Set SP-6700T
14391 Trust
34k

12k
12k
9k

Surround speakerset supporting true 5.1 audio channels to create your own DVD home theatre with your PC or HiFi system (5x 5 Watt and 1x 18 Watt RMS)
Compatible with all standalone DVD-players, MP3 players and sound cards with analog 5.1audio output
Separate control unit with built-in 5.1 surround amplifier and controls for front, rear, center, subwoofer and master volume
Convenient extra ... More>>>

Specs
Alternatives
Options
Audio
Audio channels 5.1
RMS rated power 23 W
Frequency range 20 - 20000 Hz
Loudspeakers
Satellites RMS power 5 W
Subwoofer
Subwoofer RMS power 18 W
Optical drive
DVD player/recorder included
Weight & dimensions
Subwoofer dimensions (WxHxD) 216 x 216 x 247 mm
Surround speaker dimensions (WxHxD) 122 x 89 x 89 mm
Management features
Handheld remote control
Energy management
Power requirements 230V
CHF80.46  
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
Download
Manual (879k)