Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Surround speaker set supporting true 5.1 audio channels to create your own DVD home theatre with your PC or HiFi system (5x5 Watt and 1x18 Watt RMS) Compatible with all standalone DVD-players, MP3 players and sound cards with analog 5.1 audio output Compact wireless remote control with controls for front, rear, center, subwoofer and master volume control and 5.1/stereo, mute and on/off Receiver
...
More>>>
for remote control with clear LED volume level indicators for each audio channel Convenient extra input for your MP3 player to listen to music without switching on the PC (connection cable included) Excellent deep bass provided by separate wooden subwoofer Standard stereo sound will be transferred to all speakers Also suitable for gaming consoles such as X-Box, Playstation and GameCube
<<<Less
Specs
Alternatives
Options
Audio
Audio channels
5.1
RMS rated power
23 W
Frequency range
60-17.000 Hz
Loudspeakers
Satellites RMS power
5 W
Subwoofer
Subwoofer RMS power
18 W
Optical drive
DVD player/recorder included
Weight & dimensions
Subwoofer dimensions (WxHxD)
185 x 210 x 277 mm
Surround speaker dimensions (WxHxD)
90 x 120 x 104 mm
Centre speaker dimensions (WxHxD)
210 x 72 x 70 mm
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control