Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
-Surround speaker set supporting true 5.1 audio channels to create your own DVD home theatre with your PC or HiFi system (5x3 Watt and 1x18 Watt RMS) -Compatible with all standalone DVD-players and sound cards with analog 5.1 audio output -Separate control unit with built-in 5.1 surround amplifier and controls for front, rear, center, subwoofer, master volume and on/off -Convenient extra
...
More>>>
input for your MP3 player to listen to music without switching on the PC (connection cable included) -Excellent deep bass provided by wooden subwoofer with bass reflex design -Standard stereo sound will be transferred to all speakers -Also suitable for gaming consoles such as X-Box, Playstation and GameCube
<<<Less
Specs
Alternatives
Options
Audio
Audio channels
5.1
RMS rated power
n/a
Loudspeakers
Satellites RMS power
5x3 W
Subwoofer
Subwoofer RMS power
18 W
Optical drive
DVD player/recorder included
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.