IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France Italy United States Switzerland Austria China Ukraine Sweden India Russian Federation Finland Venezuela Romania Luxembourg  More >> Country Language: English

Start > home cinema systems > Trust 14572

5.1 Surround Speaker Set SP-6200

Brand: Trust
Product code: 14572
EAN/UPC code: 8713439145724
Category: home cinema systems 
14572 - 5.1 Surround Speaker Set SP-6200
14572 Trust
11k

28k
8k
13k

-Surround speakerset with 5.1 channels for enhanced DVD or gaming audio (5x 3 Watt and 1x 6 Watt RMS)
-Compatible with all sound cards with analog 5.1 audio output
-Wired remote control with master volume and bass controls
-Excellent deep bass provided by separate wooden subwoofer
-Compatible with DTS, Dolby Digital 5.1, Dolby Prologic II, DirectSound 3D and EAX if supported by PC

Specs
Alternatives
Options
Audio
Audio channels 5.1
RMS rated power n/a
Frequency range 60-20000 Hz
Loudspeakers
Satellites RMS power 5 x 3 W
Subwoofer
Subwoofer RMS power 6 W
Optical drive
DVD player/recorder included
Weight & dimensions
Dimensions W x D x H 45 x 105 x 20 mm
Subwoofer dimensions (WxHxD) 160 x 190 x 160 mm
Surround speaker dimensions (WxHxD) 80 x 90 x 120 mm
Management features
Handheld remote control
Energy management
Power requirements 230 V
2 offers, from €28.08