IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > power supply units > Trust 14885

370W PSU PW-5110

Brand: Trust
Product code: 14885
EAN/UPC code: 8713439148855
Category: power supply units 
Release date: 19 Oct 2006
Info modified on: 10 Sep 2008 17:21:56
Warranty: 2 years
 PDF specs

370W PSU PW-5110
14885 Trust
35k

31k
17k
10k

Key features:

- High Quality 370 Watt power supply unit for powering your computer.
- ATX12V; fully compatible with high power CPU’s and ATX cases.
- 80 mm fan with 37 dB(a).
- 24/20 pins mainboard power connector.
- 4x peripheral, 1x floppy drive.
- 4-pin 12V connector.
- CE and LVD approved.

Specs
Alternatives
Options
Energy management
Input voltage 230 V
Power consumption 370 W
Technical details
Form factor ATX12V
Noise level 37 dB
Connectivity
Floppy disk drive connector
Connector(s) 24 pin, 4-pin 12V2
Weight & dimensions
Dimensions W x D x H 150 x 125 x 85 mm
Height 85 mm
Width 150 mm
Depth 125 mm
Certificates
Certification CE, LVD
25 offers, from 8.74