IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > network cards & adapters > US Robotics USR805410

125 Mbps Wireless Turbo PC Card

Brand: US Robotics
Product code: USR805410
EAN/UPC code: 738168035779
Product family: %%family_name%%
Category: network cards & adapters 
A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Release date: 15 Jul 2005
Info modified on: 03 Feb 2010 15:30:25
Warranty: 2 years

Campaign period : 01 Jan 1970 - 01 Jan 1970

 PDF specs

125 Mbps Wireless Turbo PC Card
USR805410 US Robotics
64k

U.S. Robotics 802.11g Wireless Turbo networking products offer a total solution. Our simple to install portfolio is sure to meet your particular networking needs.

Features:
- Ideal for laptop computers.
- Low power consumption.

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
125 Mbit/s
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
1, 2, 5.5, 6, 11, 12, 22, 24, 36, 48, 54, 125Mbps
Bandwidth 2.4 GHz
Connectivity
Connectivity technology Wireless
Interface type CardBus
Networking
Form factor
Description of characteristics; and/or size of the product; included by type.
Plug-in
Frequency band 2.400 - 2.472 GHz
Spread spectrum method DSSS
Modulation BPSK, QPSK, CK, PBCC, OFDM
Wireless LAN features
Channels quantity 13
Security
Security algorithm supported 64/128/256-bit WEP, WPA
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Energy management
Output power 16 - 18 dBm
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
90 g
Width 53.2 mm
Depth 114 mm
Weight & dimensions
Height
Height of the product
5 mm
System requirements
Minimum system requirements CD-ROM
Minimum processor Pentium 100Mhz
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/Me/2000/XP
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Storage temperature range (T-T) -20-70 °C
Storage relative humidity range 5-95 %
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b, IEEE 802.11g
Certification FCC approved (Part 15 Class B)
IC approved (RSS-210)
UL/CUL listed
2 offers, from USD 38.44 (€27.26)  

Product comments
anoniem
2003-11-13 16:20:35
Vanwege de Texas Instruments WLAN chipset (TNETW1130 - ACX111) helaas geen Linux drivers voor deze kaart. Wel zeer goed te gebruiken onder de Microsoft bestrurings systemen. Met externe antenne aansluiting.

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box