IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > table lamps > Unilux 206045

Lamp Vega halogeen arm 540mm

Brand: Unilux
Product code: 206045
EAN/UPC code: 3595560004843
Category: table lamps 
Release date: 04 Nov 2005
Info modified on: 08 Aug 2008 11:21:17
Warranty: 2 YEARS
Lamp Vega halogeen Gray
206045 Unilux
12k

11k

- Low voltage halogen bulb 12 V - 35/50 W
- Average lifetime of the bulb: 2 000 h
- Transformer integrated in the base
- 3-position switch on the base
- Double insulated
- Anti-UV glass cover
- Material ABS and PBT heat-resistant
- Luminaire efficiency 19 lm/W
- Colour temperature 3200° Kelvin
- Colour Rendering Index (CRI)95

Specs
Alternatives
Options
Technical details
Height adjustment 540
Double insulated
Material ABS & PBT
Certification "CE"
Weight & dimensions
Cable length 1.8 m
Energy management
Energy efficiency class D
Energy management
Power requirements 12
Colour
Colour of product Black
Lamps
Lamp type Halogen
Lamp power 35/50 W
Service life of lamp 2000 h
3 offers, from €92.24