IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > table lamps > Unilux 210045

Lamp Vogue halogeen

Brand: Unilux
Product code: 210045
EAN/UPC code: 3595560005475
Category: table lamps 
Release date: 04 Nov 2005
Info modified on: 10 Sep 2008 17:21:56
Warranty: 10 YEARS
Lamp Vogue halogeen
210045 Unilux
14k

- Halogen 230 V - 60 W G9
- Average lifetime of the bulb 4 000 h
- Switch on wire
- Double insulated
- Anti-UV halogen bulb
- Wire length 2,00 m
- Material ABS, heat-resistant Grivory, aluminium with epoxy finish
- Luminaire efficiency 14 lm/W
- Colour temperature 3200° Kelvin
- Colour Rendering Index (CRI) 95

Specs
Alternatives
Options
Technical details
Height adjustment 690
Double insulated
Material ABS & aluminium
Certification "CE"
Weight & dimensions
Cable length 2 m
Energy management
Energy efficiency class D
Energy management
Power requirements 230
Colour
Colour of product Silver
Lamps
Lamp type Halogen
Lamp power 60 W
Service life of lamp 4000 h
3 offers, from €74.44