IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > halogen lamps > Unilux 640

Lamp staand

Brand: Unilux
Product code: 640
EAN/UPC code: 4007574000647, 3595560003419
Category: halogen lamps 
Release date: 04 Nov 2005
Info modified on: 10 Sep 2008 17:21:56
Warranty: 2 YEARS
Lamp staand
640 Unilux
9k

9k

- Dimmer switch on the cable
- Mounting 2 wires + earth
- Wire length: 1,80 m
- Material: Steel coated with black epoxy painting, aluminium reflector
- Dimensions: H 186 cm, Ø bowl 34 cm, Ø base 31 cm (weight 6 kg)
- Luminaire efficiency 19 lm/W
- Colour temperature 2900° Kelvin
- Colour Rendering Index (CRI) 100

Specs
Alternatives
Options
Technical details
Cable length 1.80 m
Material Steel
Certification "CE"
Weight & dimensions
Weight 6000 g
Height 186 mm
Width 34 mm
Energy management
Energy efficiency class E
Lamps
Lamp power 500 W
Service life of lamp 2000 h
3 offers, from €76.34