IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PoE adapters & injectors > VIVOTEK 900002100G

PoE Splitter, 5V

Brand: VIVOTEK
Product code: 900002100G
EAN/UPC code:
Category: PoE adapters & injectors 
Release date: 19 Feb 2008
Info modified on: 10 Sep 2008 17:21:56
PoE Splitter, 12W, 5V
900002100G VIVOTEK
7k

Supported Models: IP3135, IP3136, IP7135, IP7137.

Specs
Alternatives
Options
Networking
Power over Ethernet (PoE) 5 V
Technical details
Compliance industry standards RoHS, 802.3af
Weight & dimensions
Dimensions W x D x H 76 x 85 x 36 mm
Weight 150 g
Environmental conditions
Operating temperature range (T-T) 0 - 60 °C
2 offers, from €32.77