IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > LCD TVs > Vestel 32750

Millenium 32750

Brand: Vestel
Product code: 32750
EAN/UPC code:
Category: LCD TVs 
Release date: 05 Sep 2006
Info modified on: 25 Sep 2008 10:25:52
Millenium 32750 32" TFT-LCD
32750 Vestel
49k

Specs
Alternatives
Options
Display resolution
Display resolution 1366 x 768 pixels
Display
Display diagonal 32 "
Display LCD TFT
Viewing angle, horizontal 170 °
Viewing angle, vertical 170 °
Aspect ratio 4:3
Viewable size diagonal 820 mm
Display brightness 500 cd/m²
Response time 6.5 ms
Full HD
Colour
Colour of product Blue/Grey
Connectivity
I/O ports 2 x (TV, AUX, VCR)
1 x AV
Teletext
Teletext 1000 pages
Audio
Speakers 2 x 8W
Energy management
Power consumption (standby) 3 W
Weight & dimensions
Dimensions W x D x H 915 x 516 mm
Weight 17000 g