IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > mobile phones > Vodafone 3003286

Prepaypack Samsung J700

Brand: Vodafone
Product code: 3003286
EAN/UPC code:
Category: mobile phones 
Release date: 12 Mar 2008
Info modified on: 19 Aug 2008 17:22:07
Prepaypack Samsung J700
3003286 Vodafone
69k

The SGH-J700 offers a premium style that is sleek and stylish with its reflective surface and slide-up slim
style. This mobile offers the perfect package: trend-setting style and well-rounded features.

- 14.7 mm slim
- Glossy, mirror-like surface
- 2" TFT in 65K color
- Plays MP3, AAC, AAC+, MIDI
- Records MPEG4 and H.263 video
- FM Radio
- 1.3 Megapixel camera
- Buetooth 2.0 / USB 2.0

Specs
Alternatives
Options
Display
Display resolution 128 x 160 pixels
Display number of colours 0.065000 M
Display diagonal 2 "
Memory
Compatible memory cards MicroSD
Internal memory 10 MB
Flash card support
Camera
Camera included
Megapixel 1.3 MP
Connectivity
WAP 2.0
USB 2.0 ports quantity 1
Networking
Networking type GSM
Operating frequency 900/1800/1900 MHz
Video
Video compression formats H.263, MPEG4
Audio
FM radio
Polyphonic ring
Playable formats MP3, AAC, AAC+, MIDI
Colour
Colour of product Black
Weight & dimensions
Weight 92 g
Width 99.5 mm
Depth 48 mm
Height 14.8 mm
Energy management
Talk time 3 h
Standby time 250 h
Phone features
Smartphone
Java technology
Form factor Slider
Data transmission
Infrared data port
Bluetooth
GPRS
EDGE
16 offers, from €61.64