On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
With an active area of 203 x 162 mm, the Intuos2 A5 fits easily on a desktop, in a briefcase or on your lap. The perfect size for people whose ideas are bigger than their desks, the Intuos A5 includes a transparent overlay for holding artwork place and a programmable menu strip for your favourite keyboard shortcut. -Pressure Sensitivity . -Tilt Sensitivity. -Tool ID . -Dual Track. -Absolute
...
More>>>
Positioning . -Eraser . -Cord-/battery-less . -Transparent Overlay . -Removable Menu Strip . -Plug and Play . -Accuracy: +/- 0.25 mm . -Max. Data Rate: 200 pps . -Pressure Levels: 1,024 . Configurations for PC, Macintosh: -Intuos Tablet A5 . -Intuos2 2D Mouse . -Intuos2 Grip Pen . -Grip Pen stand . -Driver CD-ROM (driver,manual,PenTools 3.0 in English, French, German, Spanish, Italian) . -Painter Classic CD-ROM (in English, French, German) . -pen Palette CD-ROM (in English, French, German). -Quick Install Sheet .
<<<Less
Specs
Alternatives
Options
Tablet
Resolution
2540 (100 lpmm)
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB Port Interface (for PC & Macintosh)
Maximum reading height
10 mm
Active area
203.2 x 162.4 mm
Connectivity
I/O ports
An interface on a device to which you can connect another device.
USB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
334 x 258 x 14 mm
System requirements
Minimum system requirements
Windows: PC running Windows98 or later, CD-ROM drive and available powered USB port Macintosh: iMac running MacOS 8.5.1 or Power Mac running MacOS 8.5.1 or later, CD-ROM drive and available powered USB port
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
-Windows98 or later -iMac running MacOS 8.5.1
Technical details
Bundled software
-Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German,Spanish, Italian) -Painter Classic CD-ROM (in English, French, German) -penPalette CD-ROM (in English, French, German)