IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > graphics tablets > Wacom PTZ-1231W-C

Intuos3 A3 Wide CAD USB

Brand: Wacom
Product code: PTZ-1231W-C
EAN/UPC code: 4949268612999
Category: graphics tablets 
Release date: 07 Jan 2006
Info modified on: 22 Sep 2008 15:22:26
Intuos3 A3 Wide CAD USB with Intuos3 Lens Cursor
PTZ-1231W-C Wacom
27k

The innovative Intuos3 A3 Wide Pen Tablet is now available in the new 16:10 format. That makes it ideal for optimising use of the entire working area in widescreen and dual-monitor environments.

The special CAD configuration contains the Intuos3 Lens Cursor instead of the Intuos3 Pen.

Features & Benefits
- Pressure-sensitivity with 1,024 levels.
- Tilt Sensitivity.
- ... More>>>

Specs
Alternatives
Options
Tablet
Connectivity technology Wired
Resolution 5080 lpi
Maximum reading height 6 mm
Active area 488 x 305 mm
Weight 1400 g
Maximum report rate 200 points per second
Pen
Pressure levels 1024
Accuracy pen +/- 0.25 mm
Connectivity
I/O ports USB
Packaging content
Pen included
Tablet included
Mouse included
Illumination/Alarms
LED indicators Blue / Green
Weight & dimensions
Dimensions W x D x H 623 x 429 x 36 mm
System requirements
Mac compatibility
Compatible operating systems Windows 98SE/ME/2000/XP
MacOS X 10.2.6 +
Technical details
Cable length 2.5 m
Tilt angle ±60 °
Format 16:10
59 offers, from 532.50