IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > graphics tablets > Wacom PTZ-430G

Intuos3 A6 USB

Brand: Wacom
Product code: PTZ-430G
EAN/UPC code: 4949268610933
Category: graphics tablets 
Release date: 15 Jul 2005
Info modified on: 22 Sep 2008 15:22:26
Intuos3 A6 USB
PTZ-430G Wacom
33k

It is fully featured as its larger counterparts, but it fulfils all of your input needs on the small footprint – perfect for crowded desk spaces and portable use.

As all Intuos3 pen tablets, the Intuos3 A6 comes with the Intuos3 Grip Pen (including the Stroke and Felt Pen nib) and the 5-button Intuos3 Mouse. The ExpressKeys as well as the Touch Strip are located on the left-hand side of the ... More>>>

Specs
Alternatives
Options
Tablet
Connectivity technology Wired
Resolution 5080 lpi
Interface USB
Maximum reading height 6 mm
Active area 127 x 101 mm
Weight 600 g
Maximum report rate 200 points per second
Pen
Pressure levels 1024
Accuracy pen +/- 0.25 mm
Connectivity
I/O ports USB
Packaging content
Mouse included
Pen included
Tablet included
Illumination/Alarms
LED indicators Blue/Green
Weight & dimensions
Dimensions W x D x H 239 x 217 x 13 mm
System requirements
Mac compatibility
Compatible operating systems Windows 98SE/ME/2000/XP
MacOS X 10.2.6 +
Technical details
Cable length 2.5 m
Bundled software orel Painter Essential2 (English, German, French)
Tilt angle ±60 °
Accuracy mouse +/- 0.5 mm