On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
With an active area of 203 x 152 mm, the Intuos3 A5 fits easily on your desktop or in your briefcase - this makes this size the perfect companion for users of notebook computers. The ultimate size for people whose ideas are bigger than their workplaces. As all Intuos3 pen tablets, the Intuos3 A5 comes with the Intuos3 Grip Pen (including the Stroke and Felt Pen nib), the 5-button Intuos3 Mouse
...
More>>>
and the ExpressKeys as well as the Touch Strip on both sides of the tablet.
Pressure-sensitivity with 1,024 levels Create natural-looking pen, brush, and eraser strokes.
Tilt Sensitivity Tilt your input device in either direction and create natural-looking pen, brush, and eraser strokes.
Tool ID With Tool ID each Intuos3 input device can be individually programmed and configured for each application. And these functions are automatically activated as soon as the application starts.
ExpressKeys The ExpressKeys are a set of buttons located on both sides of the tablet. Assign your favourite keys or macros to these buttons and start to forget your keyboard.
Touch Strip The Touch Strip allows you to use your finger directly on the tablet – similar to notebooks' touchpad. Zoom in and out within your image with a single sweep of your finger – and if you prefer to stick to the pen, then use it on the Touch Strip too.
Absolute Positioning The edge of a mouse pad won't ever stop you again - Wacom tablets allow absolute positioning in which the active area represents your entire monitor screen.
Eraser Get rid of errors by a flip of your pen.
Cord-/battery-less No input device needs a cord or battery - the tablet itself supplies the input device with power.
Plug and Play Your Intuos3 pen tablet system installs easily and quickly and is compatible with all your software.
Wacom pen technology Wacom's patented cordless and battery-free pen technology gives you a high-quality and reliable product, which requires minimal maintenance. This technology guarantees exceptional product quality from the world market leader of pen based input solutions.
<<<Less
Specs
Alternatives
Options
Tablet
Connectivity technology
Wired
Resolution
5080 lpi
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Maximum reading height
6 mm
Active area
20.3 x 15.2 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1000 g
Maximum report rate
200 points per second
Pen
Pressure levels
1024
Accuracy pen
+/- 0.25 mm
Input device
Buttons quantity
5
Connectivity
I/O ports
An interface on a device to which you can connect another device.
USB
Packaging content
Pen included
Tablet included
Mouse included
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
34.5 x 26.2 x 1.3 mm
System requirements
Minimum system requirements
CD-ROM drive USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/ME/2000/XP MacOS X 10.2.6
Mac compatibility
Technical details
Cable length
2.5 m
Bundled software
-Corel Painter Essential2 CD-ROM (in French) -Driver CD-ROM (driver, manual in French, )