IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > graphics tablets > Wacom PTZ-631W-NL

Intuos3 A5 Wide USB NL

Brand: Wacom
Product code: PTZ-631W-NL
EAN/UPC code: 4949268611442, 4949268612968
Category: graphics tablets 
Release date: 14 Nov 2005
Info modified on: 22 Sep 2008 15:22:26
Intuos3 A5 Wide USB NL
PTZ-631W-NL Wacom
26k

The innovative Intuos3 A5 Wide Pen Tablet is now available in the new 16:10 format. That makes it ideal for optimising use of the entire working area in widescreen and dual-monitor environments. It´s also ideal for HDTV video editing.

As all Intuos3 pen tablets, the Intuos3 A5 comes with the Intuos3 Grip Pen (including the Stroke and Felt Pen nib) and the ExpressKeys as well as the Touch Strip ... More>>>

Specs
Alternatives
Options
Tablet
Connectivity technology Wired
Resolution 5080 lpi
Maximum reading height 6 mm
Active area 271 x 159 mm
Weight 1400 g
Maximum report rate 200 points per second
Pen
Pressure levels 1024
Accuracy pen +/- 0.25 mm
Connectivity
I/O ports USB
Packaging content
Pen included
Tablet included
Mouse included
Illumination/Alarms
LED indicators Blue/Green
Weight & dimensions
Dimensions W x D x H 418 x 262 x 14 mm
System requirements
Mac compatibility
Compatible operating systems Windows 98SE/ME/2000/XP
MacOS X 10.2.6 +
Technical details
Cable length 2.5 m
Bundled software Corel Painter Essential2 (English, German, French)
Tilt angle ±60 °
Format 16:10
41 offers, from €287.87