On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
With 1, 024 levels of pressure sensitivity, nothing unlocks the power of Photoshop, Painter, Paint Shop Pro and other professional graphics applications like Intuos2. The Intuos2 Grip Pen features Wacom's patented batteryless, cordless technology with 1, 024 levels of pressure sensitivity. This cushioned pen reduces your grip effort by up to 40% so that you can work comfortably with less stress. The
...
More>>>
Intuos2 A6 system provides superior feel and control to take full advantage of today's graphics software. On the small A6 footprint it gives you the preferred input device for all of your input needs.
<<<Less
Specs
Alternatives
Options
Tablet
Resolution
2540 (movement)
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Active area
127 x 102 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
500 g
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 PIN USB Type A
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
226x211x8 mm
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98, Apple MacOS 8.5 or later, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP