IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > dishwashers > Whirlpool ADG9340

ADG 9340/1

Brand: Whirlpool
Product code: ADG9340
EAN/UPC code:
Category: dishwashers 
Release date: 27 Oct 2005
Info modified on: 19 Aug 2008 17:22:07
ADG9340 Whirlpool
13k

Specs
Alternatives
Options
Technical details
Type Built-in
Energy efficiency compliance A
Colour of product Grey
Noise level 48 dB
Washing class A
Drying class B
Quantity of washing programs 3
Energy consumption washing 1.05 kWh
Cycle time 160 min
Technical details
Water consumption per cycle 16 L
Cord length 1.5 m
Outlet hose length 1.6 m
Weight & dimensions
Weight 50000 g
Height 820 mm
Width 597 mm
Depth 570 mm
Energy management
Input voltage 220 - 230 V
Power consumption 2200 W
Power supply input frequency 50 Hz
8 offers, from €398.00