Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
90 W
Sound emission
Noise level
40 dB
Colour
Colour of product
White
Weight & dimensions
Width
1625 mm
Depth
660 mm
Weight & dimensions
Height
Height of the product
885 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
68000 g
Technical details
Case design
Freestanding
Cord length
1.7 m
Freezer
Type
Chest
Freezer gross capacity
371 L
Freezer net capacity
365 L
Freezing capacity
The freezing power is measured in kilograms/24 hours. This indicates the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours.