IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > laundry dryers > Whirlpool AWZ760

AWZ 760

Brand: Whirlpool
Product code: AWZ760
EAN/UPC code:
Category: laundry dryers 
Release date: 22 Dec 2006
Info modified on: 19 Aug 2008 17:22:07
AWZ760 Whirlpool
9k

Specs
Alternatives
Options
Technical details
Type Dryer
Noise level 69 dB
Loading type Front
Case design Freestanding
Door hinge right
Drying
Drying capacity 6 kg
Weight & dimensions
Weight 40000 g
Height 855 mm
Weight & dimensions
Width 600 mm
Depth 596 mm
Energy management
Energy efficiency class C
Connected load 2200 W
Illumination/Alarms
LED programme stage indicator
10 offers, from €236.00