IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > laundry dryers > Whirlpool INDIANAC

Indiana C

Brand: Whirlpool
Product code: INDIANAC
EAN/UPC code: 8003437465246
Category: laundry dryers 
Release date: 22 Dec 2006
Info modified on: 19 Aug 2008 17:22:07
INDIANAC Whirlpool
10k

Specs
Alternatives
Options
Technical details
Type Dryer
Noise level 67 dB
Reversible doors
Loading type Front
Case design Freestanding
Door hinge right
Cycle time 10-20-30-40-60-90 min
Drying
Drying capacity 6 kg
Weight & dimensions
Weight 41000 g
Height 855 mm
Width 600 mm
Weight & dimensions
Depth 596 mm
Colour
Colour of product White
Energy management
Energy efficiency class C
Connected load 22000 W
Illumination/Alarms
Buzzer
LED programme stage indicator
9 offers, from €276.47