Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Genuine Xerox solid ink sticks are an integral part of our simple, intuitive supplies system - featuring interlocking ink shapes and a unique numbering system, making the ink loading process easy. Our high-performance solid ink formulations deliver brilliant color and sharp text every time, and can be used with either Xerox Phaser™ 8500 or Phaser 8550 color printers. They produce an average of 3,000
...
More>>>
pages (at 5% average area coverage). Genuine Xerox printers and supplies—They're Made for Each Other™.
<<<Less
Specs
Alternatives
Options
Technical details
Key benefits
Genuine Xerox Solid Ink 8500/8550 Magenta (3 sticks) Genuine Xerox solid ink sticks are an integral part of our simple, intuitive supplies system - featuring interlocking ink shapes and a unique numbering system, making the ink loading process easy. Our high-performance solid ink formulations deliver brilliant color and sharp text every time, and can be used with either Xerox Phaser 8500 or Phaser 8550 color printers. They produce an average of 3,000 pages (at 5% average area coverage). Genuine Xerox printers and suppliesThey're Made for Each Other.
Technical details
Box height
1.63 "
Box depth
6.38 "
Packaging height
4.1401 cm
Packaging length
16.2051 cm
Packaging width
8.7375 cm
Box width
3.44 "
Colour of product
Magenta
Page yield
Page yield at 5% coverage.
3000 pages
Quantity
3
Country of origin
United States
Package weight
.1315 kg
Package weight
.29 lb
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
87.4 x 162 x 41.4 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.