LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
32.0” diagonal
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1366 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
32 "
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.519 x 0.519 mm
Display number of colours
Maximum number of viewable colors.
16.7 M
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
800:1
Viewing angle, horizontal
85 °
Viewing angle, vertical
85 °
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
550 cd/m²
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)