IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > thermal printers > Zebra 10500-200E-0070

105SL

Brand: Zebra
Product code: 10500-200E-0070
EAN/UPC code:
Category: thermal printers 
Release date: 01 Nov 2006
Info modified on: 10 Sep 2008 17:21:56
 PDF specs

105SL with internal ZebraNet 10/100
10500-200E-0070 Zebra
19k

The 105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of experienced users who value reliability, productivity, consistent print quality, network compatibility, and superior service and support.

The 105SL offers flexible connectivity solutions including ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 203 x 203 DPI
Printable area 104 mm
Media formats
Standard media sizes 20 - 115 mm
Media types
Media types supported continuous, die-cut, fanfold
Connectivity
Interface Lan 10/100
Connectivity technology Wired
Energy management
Power requirements 90-264 VAC 48-63 Hz
Weight & dimensions
Dimensions W x D x H 283 x 495 x 394 mm
Weight & dimensions
Weight 2500 g
Memory
Internal memory 6 MB
Environmental conditions
Operating humidity range 20 - 85 %
Operating temperature range (T-T) 0 - 40 °C
Colour
Colour
6 offers, from 1608.20