Start
> thermal printers
> Zebra 284Z-20320-0001
|
|
LP 2844-Z |
|
Brand: Zebra
Product code: 284Z-20320-0001
EAN/UPC code:
|
Category: thermal printers
|
|
|
|
|
Release date: 06 Oct 2006
Info modified on: 22 Sep 2008 15:22:26
PDF specs LP 2844-Z Direct thermal (LP)/ 203 dpi (8 dots/mm)/ 8 MB SDRAM; 4 MB Flash/ Print width: 4.09" (104 mm)/ Print speed: 102 mm/sec
|
|
|
|
The direct thermal LP 2844-Z bar code label printer brings powerful performance to applications requiring a space-saving, desktop-size, 4.09" (104 mm) printer. Ease of use--including its OpenACCESS™ design and clear media window for simple media loading and monitoring--makes the LP 2844-Z a foolproof means to increase workplace efficiency.
The LP 2844-Z integrates easily into a variety of
...
More>>>
printing applications, including shipping and receiving, inventory control, healthcare specimen labeling and patient tracking, coupon and receipt printing, transportation and logistics, and e-commerce postage. With serial, parallel, and USB interfaces, plus network connection options, the LP 2844-Z meets a variety of connectivity needs.
Features:
- Print methods: Direct thermal (LP). - Construction: ABS double-walled casing. - OpenACCESS™ design. - Zebra Printer Management. - 32 bit RISC processor. - Resident scalable font. - Head-up sensor.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Print speed |
102 mm/sec |
| Maximum resolution |
203 x 203 DPI |
| Media types supported |
black bar, black mark, continuous, continuous receipt, die-cut, fanfold, gap, notch, notch sensing, notched, perforated, receipt, roll-fed, tag, tag stock |
| Supported paper width |
71/108 mm |
| Media thickness |
0.08 - 0.18 mm |
| Core diameter |
25.4/38 mm |
| Maximum media length |
991 mm |
| Maximum roll diameter |
127 mm |
| USB 1.1 ports quantity |
1 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RS-232, USB 1.1, Parallel
|
| Connectivity technology |
Wired |
| RS-232 port |
1 |
| Power requirements |
100-240 VAC, 50-60 Hz |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
201 x 213 x 173 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1400 g
|
|
| Built-in barcodes |
Codabar, Code 11, Code 93, Code 39, EAN-13, EAN-8, Industrial 2-5, Interleaved 2-5, ISBT-128, Logmars MSI, Plessey, Postnet, Standard 2-5, UPC & EAN, UPC-A, UPC-E, Code 128, EAN-14, UPC-A & UPC-E, RSS-14 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
8 MB
|
|
Print technology
|
|
Indicates the method used to print by this product
Direct thermal
|
|
Standard printer languages
|
|
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
ZPL, ZPL II
|
| Operating humidity range |
10 - 90 % |
| Operating temperature range (T-T) |
5 - 41 °C |
| Package weight |
2630 g |
| Certification |
FCC, Subpart B, VCCI/PSE, C-TICK, UL, IRAM/S, NOM, GOST-R, CSA, CE, CCC/SRRC |
|
|
|
|
|
|
|
|
|
|
|