Start
> thermal printers
> Zebra R4A-0UBA010E-00
|
|
RW420 |
|
Brand: Zebra
Product code: R4A-0UBA010E-00
EAN/UPC code:
|
Category: thermal printers
|
|
|
|
|
Release date: 01 Nov 2006
Info modified on: 10 Sep 2008 17:21:56
PDF specs RW420 Bluetooth, Magnetic stripe reader and EMV level one certified smart card reader, 4MB Flash
|
|
|
|
Designed for the Road Warrior, the Zebra RW 420 is a mobile printer ideal for printing delivery receipts and invoices on the go. Its modular design allows users to choose among wireless options, card readers, and integral accessories such as vehicle mounts for simplified route printing. Its convenient vehicle mounting and charging options, as well as its user-intuitive interfaces and angled display,
...
More>>>
allow for easy use while on the go!
As the only mobile printer to meet the stringent IP54 dust and water resistance rating, the RW 420 can withstand the harsh demands of a number of Route Accounting and Field Service printing applications, including: Invoices, Delivery Receipts, Service Estimates, Sales Orders, and Inventory Management.
Features:
- Print method: Direct thermal. - Construction: Impact-modified polycarbonate with fused oil-and-abrasion-resistant rubber overmold (six-foot drop protection). - Smart battery management (monitors battery for longer life and performance). - 4 button angled LCD (standard). - Resident scalable fonts. - Media sensors: Bar, gap. - Advanced 32 bit architecture for high-speed processing. - Standard Serial and USB interfaces. - Programming Language: Native CPCL, ZPL, EPL and XML support(standard). - Auto-detect firmware load.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum resolution |
203 x 203 DPI |
| Standard media sizes |
104 mm |
| Media types supported |
receipt, tag, gap, continuous receipt, continuous |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RS-232, RJ-45, USB 2.0
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Battery technology |
Lithium-Ion |
| Power requirements |
7.4 V |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
160 x 76 x 175 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
907 g
|
|
| Built-in barcodes |
Code 39, Code 93, UCC/EAN-128, Code 128, UPC-E, UPC-A, EAN-8, EAN-13, EAN-14, Plessey, FIM, Postnet, Interleaved 2-5, MSI, Codabar, PDF417, Data Matrix, MaxiCode, RSS / GS1 DataBar family (x12), QR Code |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
8 MB
|
|
Standard printer languages
|
|
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
CPCL-native, ZPL, EPL, EPL2, XML
|
| Operating humidity range |
10 - 90 % |
| Operating temperature range (T-T) |
-20 - 55 °C |
|
|
|
|
|
|
|
|
|
|
|