IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > thermal printers > Zebra S4M00-2104-0100T

S4M EPL

Brand: Zebra
Product code: S4M00-2104-0100T
EAN/UPC code:
Category: thermal printers 
Release date: 01 Nov 2006
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

S4M EPL, 203 dpi, 4MB Flash, 8MB DRAM
S4M00-2104-0100T Zebra

Zebra’s S4M printer proudly wears the Stripe series name. Offering ease of use, a metal construction, and a variety of connectivity options into a thermal printer that takes a full 8” roll of Zebra labels for fewer media changes. Designed for the budget–minded, the S4M has the features needed to support many applications at an affordable price. With easy controls and proven side-loading design, ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 203 x 203 DPI
Media formats
Standard media sizes 19.4 - 114 mm
Media types
Media types supported continuous, die-cut, tag, black mark
Connectivity
USB 1.1 ports quantity 1
Interface USB 1.1, RS-232
Energy management
Power requirements 90-265VAC, 48-62 Hz
Weight & dimensions
Dimensions W x D x H 272 x 477 x 295 mm
Weight 12400 g
Technical details
Built-in barcodes Code 11, Code 39, Code 93, Code 128, UPC-A, UPC-E, EAN-8, EAN-13, UPC, Plessey,
Postnet, Standard 2-5, Industrial 2-5, Interleaved 2-5, Logmars, MSI, Codabar, Planet Code, RSS, Codablock, Code 49, Data Matrix, MaxiCode, QR Code, MicroPDF417, TLC 39, RSS / GS1 DataBar (x12)
Memory
Internal memory 8 MB
Print technology
Standard printer languages EPL
Environmental conditions
Operating humidity range 5 - 85 %
Operating temperature range (T-T) 5 - 40 °C
5 offers, from 669.00