|
|
|
|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
3G and Wi-Fi Mobile Broadband Security Appliance for Remote Office (RO)/SOHO - Internet Access through 3G Networks (HSDPA, UMTS, GPRS, EDGE). - Dual-band, Tri-mode Access Point with Wireless 802.11 a/b/g Network - Web-based Content Filtering Services Available - Advanced ZyNOSTM ICSA Certified SPI Firewall and IPSec VPN Protection - Configurable 4-Port LAN/DMZ/WLAN Zones
Internet
...
More>>>
access through 3G networks (HSDPA, UMTS, GPRS, EDGE). ZyWALL 2WG provides users even more convenient Internet access with 3G service to eliminate the limitation of the wired network and extends the last-mile service wirelessly. Incorporated the wired environment, the solution can apply Backup WAN and Load Balancing features to various applications while offering more mobility with Wi-Fi connectivity. Virtual Private Network (VPN) Connection The ZyWALL 2WG supports ZyNOS ICSA-certified IPSec VPN suitable for deployments from remote sites to the central server. As data encryption over the Internet ensures secure transmission between two sites without expensive leased lines, global interconnectivity can be achieved at a minimal cost. Thanks to the Redundant IPSec VPN feature, the ZyWALL 2WG's dialup client will keep the connection running even the primary VPN connection fails. Secured Firewall Protection The ICSA-certified ZyNOS Firewall on the ZyWALL 2WG provides robust, reliable firewall security with high performance. Based on Stateful Packet inspection and Denial of Service (DoS) technology, it provides the first-line defense against hackers, network intruders and other hazardous threats. Secure Zone Technology The ZyWALL 2WG offers the Secure Zone technology that SOHO users can simply deploy access servers in a DMZ zone separated from the trusted local network (LAN). The DMZ zone and WLAN zone have their own DHCP service, and all zones are securely segregated by firewall rules.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
| Security algorithm supported |
WPA/WPA-PSK/WPA2/WPA2-PSK |
| MAC address filtering |
 |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.11a/b/g
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
CSA International, CE EN60950-1 (UL60950-1, CSA60950-1, EN60950-1, IEC60950-1)
|
| Certification |
FCC Part 15 Class B, CE-EMC Class B, C-Tick Class B, VCCI Class B C-Tick VCCI |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
12VDC
|
| Operating temperature range (T-T) |
0 - 50 °C |
| Operating humidity range |
20 - 95 % |
| Storage temperature range (T-T) |
-30 - 60 °C |
| Storage humidity |
20 - 95 % |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
220 x 148 x 30.5 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
570 g
|
| LED indicators |
PWR, LAN/DMZ 1~4, WAN, AUX, WLAN, CARD |
|
|
|
|
|
|
|
|
|
|
|