location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antler PC - 375 Silver Midi Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antler Check ‘Antler’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC - 375 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC375 NEGRO/PLATA
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Antler’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antler: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antler PC - 375 Silver Midi Tower Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - Black, Silver
Long product name Antler PC - 375 Silver Midi Tower Black, Silver :
The long product name of Antler PC - 375 Silver Midi Tower Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC - 375 Silver/Black / ATX & mATX/ AIR Duct & PCI Vent Hole
More>>>
Short summary description Antler PC - 375 Silver Midi Tower Black, Silver:
This short summary of the Antler PC - 375 Silver Midi Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Antler PC - 375 Silver, Midi Tower, PC, Black, Silver, ATX, 185 mm, 475 mm

Long summary description Antler PC - 375 Silver Midi Tower Black, Silver:
This is an auto-generated long summary of Antler PC - 375 Silver Midi Tower Black, Silver based on the first three specs of the first five spec groups.

Antler PC - 375 Silver. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 185 mm, Depth: 475 mm, Height: 408 mm. Package width: 225 mm, Package depth: 530 mm, Package height: 470 mm. Power supply type: PSII-PSU, Internal drive bays: 5 x 3.5", External drive bays: 4 x 5.25", 2 x 3.5"