location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brainboxes PM-010-001 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brainboxes Check ‘Brainboxes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM-010-001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM-010-001
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Brainboxes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brainboxes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brainboxes PM-010-001 interface cards/adapter :
The long product name of Brainboxes PM-010-001 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PM-010-001, 2xRS232
More>>>
Short summary description Brainboxes PM-010-001 interface cards/adapter:
This short summary of the Brainboxes PM-010-001 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Brainboxes PM-010-001, PC Card 16-bit, 52 mm, 85 mm, 3 mm, 27 g, Windows Vista/XP/2000

Long summary description Brainboxes PM-010-001 interface cards/adapter:
This is an auto-generated long summary of Brainboxes PM-010-001 interface cards/adapter based on the first three specs of the first five spec groups.

Brainboxes PM-010-001. Host interface: PC Card 16-bit. Width: 52 mm, Depth: 85 mm, Height: 3 mm. Compatible operating systems: Windows Vista/XP/2000