location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chief Large FUSION

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chief Check ‘Chief’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Large FUSION
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSM5029
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Chief’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chief: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chief Large FUSION
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 90.7 kg
  • - Minimum screen size: 94 cm (37") Maximum screen size: 160 cm (63") Wall
  • - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 800 x 450 mm
  • - Number of displays supported: 1
  • - Cable management
  • - Black
Long product name Chief Large FUSION :
The long product name of Chief Large FUSION. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 90.7 kg (200 lbs), for 37 - 63", Black
More>>>
Chief Large FUSION:
The official description of Chief Large FUSION as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The installer-inspired fixed mount solves top flat panel installation problems, offering flexible adjustments and post-installation fine tuning for large flat panel screens.

- Provides an ultra low-profile mounting solution
- Offers post-installation height adjustment and lateral shift for faster and easier installation

Features
- ControlZone Leveling for post-installation fine tuning of height and leveling
- Centerless Shift provides up to 17.5" (445 mm) of post-installation lateral shift - 8.75" (222 mm) left/right of uprights - for limitless centering
- ClickConnect offers an audible click when the screen safely engages with the mount
- Built-in cable stand provides easy access under the screen
- A full line of accessories can be installed with the mount and the entire unit can be adjusted together
- Multiple installation options, including 16", 20" and 24" centers
- Provides integrated security, just add a padlock
- Ships with a custom hardware kit

Short summary description Chief Large FUSION:
This short summary of the Chief Large FUSION data-sheet is auto-generated and uses the product title and the first six key specs.

Chief Large FUSION, 94 cm (37"), 160 cm (63"), 90.7 kg, 100 x 100 mm, 800 x 450 mm, Black

Long summary description Chief Large FUSION:
This is an auto-generated long summary of Chief Large FUSION based on the first three specs of the first five spec groups.

Chief Large FUSION. Maximum weight capacity: 90.7 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 160 cm (63"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 800 x 450 mm. Distance to the wall (min): 4.98 cm. Product colour: Black

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
90.7 kg
Maximum screen size *
160 cm (63")
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
800 x 450 mm
Panel mounting interface
100 x 100, 200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400, 400 x 600, 600 x 200, 600 x 400, 600 x 600, 700 x 400, 700 x 500, 800 x 400, 800 x 450
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Cable management
Yes
Distance to the wall (min)
4.98 cm
Design
Product colour *
Black
Certification
UL
Power
Remotely operated
No
Weight & dimensions
Width
875 mm
Depth
50 mm
Height
419 mm
Packaging data
Package weight
8.66 kg
Other features
Number of products included
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)