location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corepad C1 Large Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corepad Check ‘Corepad’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1 Large
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC26120 show
Show alternative article codes used in the online market place
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Corepad’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corepad: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:51:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Corepad C1 Large Black :
The long product name of Corepad C1 Large Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C1 Large
More>>>
Short summary description Corepad C1 Large Black:
This short summary of the Corepad C1 Large Black data-sheet is auto-generated and uses the product title and the first six key specs.

Corepad C1 Large, Black

Long summary description Corepad C1 Large Black:
This is an auto-generated long summary of Corepad C1 Large Black based on the first three specs of the first five spec groups.

Corepad C1 Large. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 22:05:32
Uk has collected 1 expert review for Corepad C1 Large Black and the rating is 95 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
95%
Source Review comments Score
cluboc.net
Updated:
2011-07-30 22:05:22
Mousepads are perhaps one of the oldest, yet most ignored peripherals in the computing universe. From the stone age of computing to modern times, the mousepad has adorned nearly every desktop. In the early days, mousepads were merely squares o...
60%
dragonsteelmods.com
Updated:
2011-07-30 22:05:26
Corepad very well known for their excellent gaming gear and theyve got plenty of assorted products that will fit anyones preferences. Today for review Ive got the Corepad C1 Medium Cloth Mousepad and Ive found it to be just as good as a high end har...
Good Smooth and responsive with any mice, Looks cool, Portable...
Bad None really...
Bottom line If you like cloth mousepads than I think youll love the Corepad C1 medium as it is one of the best I have owned or reviewed yet.Its extremely responsive and allows for excellent accuracy in gaming and any other application that requires it.The size o...
100%