Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Pouch case
- - Material: Linen
- - Brand compatibility: Any brand
- - Blue, Grey
Long product name Crumpler LD200-010 camera case Pouch case Blue, Grey
:
Light Delight 200, Camera Sling Pouch, Steel Grey
The long product name of Crumpler LD200-010 camera case Pouch case Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Light Delight 200, Camera Sling Pouch, Steel Grey
More>>>
Short summary description Crumpler LD200-010 camera case Pouch case Blue, Grey:
This short summary of the Crumpler LD200-010 camera case Pouch case Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Crumpler LD200-010, Pouch case, Any brand, Blue, Grey
Long summary description Crumpler LD200-010 camera case Pouch case Blue, Grey:
This is an auto-generated long summary of Crumpler LD200-010 camera case Pouch case Blue, Grey based on the first three specs of the first five spec groups.
Crumpler LD200-010. Case type: Pouch case, Brand compatibility: Any brand, Product colour: Blue, Grey