location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Data Flash DF 1625 LCD/TFT/Plasma 250 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Data Flash Check ‘Data Flash’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DF 1625
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF-1625 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4019114016254
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Data Flash’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Data Flash: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2019 23:29:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Data Flash DF 1625 LCD/TFT/Plasma 250 ml:
This short summary of the Data Flash DF 1625 LCD/TFT/Plasma 250 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Data Flash DF 1625, LCD/TFT/Plasma, 250 ml, 400 mm, 400 mm

Long summary description Data Flash DF 1625 LCD/TFT/Plasma 250 ml:
This is an auto-generated long summary of Data Flash DF 1625 LCD/TFT/Plasma 250 ml based on the first three specs of the first five spec groups.

Data Flash DF 1625. Proper use: LCD/TFT/Plasma, Volume: 250 ml. Width: 400 mm, Depth: 400 mm

Brand Image Product code Product Stock Price from
Data Flash

Data Flash DF 1712 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1712 DF 1712 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml
(show image)
DF-1620 DF 1620 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1513 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1513 DF 1513 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1512 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1512 DF 1512 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1490 Screens/Plastics 125 ml
(show image)
DF-1490 DF 1490 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)