location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Production PP Film Matte, 914mm x 30,5m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Production PP Film Matte, 914mm x 30,5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045522
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946536194
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2022 02:24:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Production PP Film Matte, 914mm x 30,5m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 30.5 m
  • - Roll width: 91.4 cm
  • - Matte
Long product name Epson Production PP Film Matte, 914mm x 30,5m :
The long product name of Epson Production PP Film Matte, 914mm x 30,5m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Production PP Film Matte, 914mm x 30,5m
More>>>
Epson Production PP Film Matte, 914mm x 30,5m:
The official description of Epson Production PP Film Matte, 914mm x 30,5m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This economical, durable, 230µm (9mm) poly-propylene banner material resists both water and UV damage, making it suitable for indoor and short-term outdoor use - ideal for roll-up displays, exhibitions/events, and shop interior or window display applications. It remains flat in roll-up applications, and is compatible with pigment water-based inks and solvent/eco-solvent inks.


- Durable poly-propylene banner material
- Supports solvent/eco-solvent and pigment water-based inks
- Suits roll-up, in-store/window display and exhibition/event use
- Suitable for indoor and short-term outdoor use
- Water resistant
- UV resistant

Short summary description Epson Production PP Film Matte, 914mm x 30,5m:
This short summary of the Epson Production PP Film Matte, 914mm x 30,5m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Production PP Film Matte, 914mm x 30,5m, 30.5 m, 91.4 cm, Matte

Long summary description Epson Production PP Film Matte, 914mm x 30,5m:
This is an auto-generated long summary of Epson Production PP Film Matte, 914mm x 30,5m based on the first three specs of the first five spec groups.

Epson Production PP Film Matte, 914mm x 30,5m. Roll length: 30.5 m, Roll width: 91.4 cm, Finish type: Matte

Features
Roll length
30.5 m
Roll width
91.4 cm
Finish type
Matte
Country of origin
United States
Packaging data
Quantity per pack
1 pc(s)
Package width
144 mm
Package depth
975 mm
Package weight
5.84 kg
Package height
144 mm
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.17 m
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
112 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.17 m
Other features
Products per pallet
70 pc(s)
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)