location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Matte Ticket - Roll: 80mm x 50m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Matte Ticket - Roll: 80mm x 50m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045389
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045762758 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:22:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Matte Ticket - Roll: 80mm x 50m :
The long product name of Epson Premium Matte Ticket - Roll: 80mm x 50m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Matte Ticket - Roll: 80mm x 50m
More>>>
Epson Premium Matte Ticket - Roll: 80mm x 50m:
The official description of Epson Premium Matte Ticket - Roll: 80mm x 50m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a thickness of 127μm, it is ideal for use in ticketing and signage applications.

The smooth, bright white surface with a matte finish, in combination with Epson DURABrite Ultra pigment inks, ensures fast drying, scratch, water and heat resistant printouts.

Suggested applications
• Ticketing
• ID badge
• Shelf-tag
• Sign printing
• Product identification tag

Short summary description Epson Premium Matte Ticket - Roll: 80mm x 50m:
This short summary of the Epson Premium Matte Ticket - Roll: 80mm x 50m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Matte Ticket - Roll: 80mm x 50m, Matte, 107 g/m², 1 pc(s), 107 mm, 108 mm, 89 mm

Long summary description Epson Premium Matte Ticket - Roll: 80mm x 50m:
This is an auto-generated long summary of Epson Premium Matte Ticket - Roll: 80mm x 50m based on the first three specs of the first five spec groups.

Epson Premium Matte Ticket - Roll: 80mm x 50m. Finish type: Matte, Print media weight: 107 g/m². Quantity per pack: 1 pc(s), Package width: 107 mm, Package depth: 108 mm. Products per pallet: 648 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm. Country of origin: Poland

Features
Finish type
Matte
Print media weight
107 g/m²
Packaging data
Quantity per pack
1 pc(s)
Package width
107 mm
Package depth
108 mm
Package height
89 mm
Package weight
439 g
Logistics data
Products per pallet
648 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Logistics data
Pallet gross height
121.2 cm
Minimum order quantity
18 pc(s)
Products per pallet layer
108 pc(s)
Products per pallet layer (UK)
162 pc(s)
Products per pallet (UK)
972 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
121.2 cm
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)